EN
  • EN
  • DE
  • IT

JAN2N3822

Part No JAN2N3822
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029271-JAN2N3822
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JAN2N3822 CAD Model

Description

The JAN2N3822 is a P-channel junction field-effect transistor (JFET) that meets military specifications (JAN - Joint Army-Navy). This means it is built and tested to stringent quality and reliability standards making it suitable for demanding applications. The '2N3822' is the standard JEDEC designation for this particular transistor type.

Applications

  • High-Impedance Amplifiers: Used in amplifier circuits where high input impedance is required.
  • Analog Switches: Employed as analog switches in signal routing circuits.
  • Mixers: Used in mixer circuits for signal frequency conversion.
  • Choppers: Employed in chopper circuits for signal modulation.
  • Voltage-Controlled Resistors: Functions as a voltage-controlled resistor in various circuits.

Features

  • P-Channel JFET: P-channel enhancement mode operation.
  • High Input Impedance: Offers very high input impedance, minimizing loading effects.
  • Low Noise: Produces low noise levels, suitable for sensitive applications.
  • Military Grade: Meets military specifications for high reliability.
  • High Gain: Provides high voltage gain in amplifier circuits.

Benefits

  • Reliable Performance: Ensures reliable performance in demanding environments.
  • High Accuracy: Provides accurate and predictable behavior.
  • Low Noise Operation: Minimizes noise in sensitive circuits.
  • Long Lifespan: Designed for long-term use without significant degradation.

Additional Details

The JAN2N3822 datasheet contains detailed specifications on electrical characteristics, thermal properties, and package dimensions. It is important to follow the recommended operating conditions to ensure optimal performance. Handling should follow standard ESD precautions to prevent damage. Biasing should be carefully chosen to achieve the desired operating point. Because it is a military specification component, traceability information should be available from the supplier. Proper heat sinking may be required, depending on the application and power dissipation.

You May Also Be Interested in

Intel
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V +/-12V 75W / Enclosed AC DC Converters 3 Output 5V 12V -12V 85 ~ 265 VAC Input
Need more? Email Us
Level One
Need more? Email Us
Samsung
SEMI-MEMORY-128M Sync S-dram
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Step-up transformer, SMT, RoHS, lead-free, halogen-free
Lowest to $2.9811

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess