Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fortune
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822169-DW01C-G
Ultra Librarian 3D Model Ultra Librarian DW01C-G CAD Model

Description

The DW01C-G is a single-chip lithium-ion/polymer battery protection IC manufactured by Fortune Semiconductor. It is designed to safeguard lithium-ion (Li-ion) and lithium-polymer (Li-Po) batteries from damage due to overcharge, over-discharge, and overcurrent conditions. This protection IC ensures the safe and reliable operation of battery-powered devices and is commonly used in various portable electronic applications.

Applications:

  • Smartphones: Providing critical battery protection to prevent overcharging and over-discharging.
  • Tablets: Ensuring safe and reliable battery operation in tablet computers.
  • Portable Media Players: Protecting batteries in MP3 players and other portable devices.
  • Bluetooth Devices: Safeguarding Li-ion/Li-Po batteries in wireless headsets and speakers.
  • Power Banks: Providing necessary protection in portable charging solutions.

Features:

  • Overcharge Protection: Prevents the battery from charging beyond a safe voltage threshold.
  • Over-Discharge Protection: Prevents the battery from discharging below a safe voltage threshold.
  • Overcurrent Protection: Limits the current drawn from the battery to a safe level.
  • Short-Circuit Protection: Immediately cuts off the battery supply in the event of a short circuit.
  • Compact Package: Designed for easy integration into space-constrained applications.

Benefits:

  • Enhanced Battery Safety: Protects batteries from potentially hazardous conditions, preventing damage or thermal runaway.
  • Extended Battery Life: Prevents degradation of the battery due to improper charging or discharging.
  • Improved Device Reliability: Ensures consistent and dependable operation of battery-powered devices.
  • Reduced Warranty Claims: Minimizes the risk of battery-related failures and subsequent repairs.
  • Simplified Circuit Design: Requires minimal external components for easy integration into battery management systems.

The DW01C-G continuously monitors the battery's voltage and current. If it detects an overcharge, over-discharge, or overcurrent condition, it takes appropriate action to protect the battery. The overcharge protection typically activates when the battery voltage exceeds around 4.3V, while the over-discharge protection triggers when the voltage falls below approximately 2.4V. The overcurrent protection is designed to limit the current drawn from the battery to prevent damage to the battery or the connected device. Precise technical specifications, including overcharge detection voltage, over-discharge detection voltage, overcurrent detection current, and short-circuit detection current, can be found in the manufacturer's datasheet. Implementing the DW01C-G is straightforward, usually requiring only a few external components such as resistors and capacitors.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0692
ECAD model for 19-223USRSYGC/S525/TR8
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902854
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708575
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for 88EA6352A1-TFJ2A000
Inphi Corporation
OCTAL 10G CDR WITH QUAD EDC - SR / Octal 10G CDR with Quad EDC - SR, Twinax, and LRM Support, 196 pin FCBGA
Need more? Email Us
ECAD model for WPCS4340C.A0-900031

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0569 $71.9915
80+ $1.6882 $135.0560
120+ $1.6351 $196.2120
165+ $1.5821 $261.0465
215+ $1.5290 $328.7350
285+ $1.3712 $390.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention