EN
  • EN
  • DE

400AX6R8MEFC8X10.8

Part No 400AX6R8MEFC8X10.8
Manufacturer Rubycon
Catalog Custom Parts (0 - A)
Description AX Series 400 V 6.8 uF 105°C 2 kHrs LS=3.5 mm Aluminum Electrolytic Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1119801-400AX6R8MEFC8X10.8
Categories Custom Parts
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 400AX6R8MEFC8X10.8 CAD Model

Description

The Rubycon 400AX6R8MEFC8X10.8 is an aluminum electrolytic capacitor designed for general-purpose applications requiring stable performance and long life. As part of the AX series, it offers a balance of reliability, capacitance, and size, making it suitable for a wide range of electronic devices.

Applications

  • General-purpose power supply filtering
  • Bypass capacitors in electronic circuits
  • Decoupling capacitors for integrated circuits
  • Smoothing capacitors in DC-DC converters
  • Timing circuits

Features

  • High ripple current capability: Handles significant AC ripple current without overheating.
  • Long life: Designed for extended operational life under specified conditions.
  • Miniaturized size: Compact dimensions save space on the PCB.
  • Wide operating temperature range: Operates reliably over a broad temperature range.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Stable performance: Provides consistent capacitance and ESR over its operational life.
  • Reliable operation: Robust design ensures reliable performance in demanding applications.
  • Space-saving: Compact size allows for use in densely populated PCBs.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.
  • Cost-effective: Offers a balance of performance and price, making it a competitive solution for general-purpose applications.

Additional Details

The 400AX6R8MEFC8X10.8 has a capacitance of 6.8µF and a voltage rating of 400V. It features a radial lead configuration for through-hole mounting. Refer to the Rubycon datasheet for complete specifications, including ESR (Equivalent Series Resistance), ripple current rating, and operating temperature range. Proper derating of voltage and temperature is recommended to ensure long-term reliability. This capacitor is suitable for use in power supplies, consumer electronics, and industrial equipment where a reliable and long-lasting aluminum electrolytic capacitor is required.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Conexant Systems
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess