Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Box
Product Status Obsolete
Function Framer, Line Interface Unit (LIU)
Interface LIU
Number of Circuits 2
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 155mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-CSPBGA (13x13)
Base Product Number DS3142
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917439-DS3142
Ultra Librarian 3D Model Ultra Librarian DS3142 CAD Model

Description

The DS3142 from Maxim Integrated is a highly integrated, quad T1/E1/J1 transceiver that serves as a robust solution for telecommunications network interfaces. This state-of-the-art component is designed to meet the rigorous demands of T1/E1/J1 applications, providing exceptional performance and reliability for communication systems.

One of the key features of the DS3142 is its ability to support four independent T1, E1, or J1 lines, making it a versatile choice for a range of network configurations. This transceiver integrates line interface units (LIUs) and framer functionality into a single compact package, streamlining the design process and reducing the overall footprint on the system board.

The DS3142 offers several benefits, including reduced power consumption and minimized electromagnetic interference (EMI), which are critical in high-density network environments. With its low-jitter transmitter and receiver circuits, the DS3142 ensures high-quality signal integrity, which is essential for maintaining the reliability of communication links.

Additional features of this transceiver include programmable line build-out (LBO) and receiver equalization settings, which allow for fine-tuning to accommodate various cable lengths and signal conditions. The DS3142 also provides diagnostic capabilities, such as built-in self-test (BIST) and loopback modes, aiding in system testing and troubleshooting.

For network management, the DS3142 includes an extensive set of alarms and error monitoring functions, enabling system administrators to quickly identify and respond to network issues. The device's support for JTAG boundary scan further simplifies in-system testing and programming.

Maxim Integrated has designed the DS3142 with a focus on ease of use and interoperability. The device's flexible interface options, including SPI and parallel bus, allow for seamless integration with a wide range of microprocessors and DSPs.

In summary, the DS3142 quad T1/E1/J1 transceiver is a powerful and flexible solution for telecommunications equipment manufacturers looking to enhance the performance and reliability of their systems. With its advanced features and compact design, the DS3142 is poised to meet the evolving needs of the communications industry.

You May Also Be Interested in

Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ECAD model for ZL88701LDF1
IXYS
Multifunction Telecom Switch | IC RELAY OPTO 120MA 8FLPK
Lowest to $1.6274
ECAD model for TS117P
Texas Instruments
Low Power Tone Decoder | IC TONE DECODER CMOS 8-SOIC
Lowest to $1.9870
ECAD model for LMC567CM
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $560.5609
ECAD model for BCM56628B2KFSBLG
Broadcom Limited
2X2 11AX SOC W SWITCH, 15X15PKG / Telecom IC Switch
Lowest to $16.6463
ECAD model for BCM6752A2KFEBG
Microsemi Corporation
IC CODEC A-LAW PCM 20DIP / PCM Audio Codec 1ADC / 1DAC Ch 20-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8963AE1
Broadcom Limited
212, BONDED 106, V/ADSL GW / Telecom IC
Lowest to $150.4478
ECAD model for BCM63158B1KFSBG
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA
Lowest to $104.9886
ECAD model for DS3253+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention