Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 773207-DS2149Q+
Popularity Medium
Supply and Demand Status Limited
Family Name DS2149
Introduction Date January 20, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS2149Q+ CAD Model

Description

Maxim Integrated DS2149Q+ Network Interface Controller

The DS2149Q+ from Maxim Integrated is a versatile and high-performance network interface controller designed for communication applications. This integrated circuit is tailored to facilitate reliable data exchange over T1, E1, and J1 lines, making it an ideal solution for telecommunications equipment, including PBX, digital loop carrier, and wireless base station applications.

The DS2149Q+ offers an array of features that ensure robust operation and ease of integration into various system designs. With its integrated line interface, it eliminates the need for external components, reducing the overall system cost and complexity. The device supports both long-haul and short-haul lines, which makes it flexible for deployment in different network topologies and distances.

This network controller is equipped with a full set of diagnostic tools, including built-in self-test capabilities, which allow for straightforward troubleshooting and maintenance. The DS2149Q+ also incorporates crystal-less jitter attenuation, which significantly improves data integrity and reduces the likelihood of data transmission errors due to line disturbances.

Notably, the DS2149Q+ features a user-friendly, multiplexed bus interface that simplifies connection to a variety of microprocessors or DSPs. This ensures that system designers can easily integrate the chip into existing architectures without the need for extensive redesigns. Additionally, the device supports both single-rail and dual-rail power supplies, providing flexibility in power management and system design.

Maxim Integrated's commitment to quality and reliability is evident in the DS2149Q+'s robust industrial temperature range operation, ensuring consistent performance even in harsh environmental conditions. The device is available in a compact, surface-mount package, making it suitable for space-constrained applications.

In summary, the Maxim Integrated DS2149Q+ is a feature-rich, highly integrated network interface controller that offers a reliable and cost-effective solution for managing T1/E1/J1 communications. Its combination of performance, flexibility, and diagnostic capabilities makes it a top choice for designers in the telecommunications industry.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 144CSBGA
Lowest to $104.9886
ECAD model for DS3253+
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Microsemi Corporation
IC TXRX SGL T1/E1 68PLCC / T1/E1/J1 Single Chip Transceiver
Need more? Email Us
ECAD model for MT9074APR1
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for DS21Q554BN+
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ECAD model for ISL5585ECMZ
Dallas Semiconductor
PCM TRANSCEIVER, 4-FUNC PBGA256
Need more? Email Us
ECAD model for DS21Q352N
NXP / Nexperia
HDLC Controller 480-Pin TBGA Tray / IC HDLC 40-CH 480-TBGA
Need more? Email Us
ECAD model for MC92460ZU
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Broadcom Limited
2X2 11AX SOC W SWITCH, 15X15PKG / Telecom IC Switch
Lowest to $16.6463
ECAD model for BCM6752A2KFEBG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention