EN
  • EN
  • DE

PKB4718LCPILA

Part No PKB4718LCPILA
Manufacturer Flex Power Modules
Catalog Custom Parts (N - R)
Description DC to DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221041-PKB4718LCPILA
Categories Custom Parts
Manufacturer Flex Power Modules
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PKB4718LCPILA CAD Model

Description

The PKB4718LCPILA is a high-efficiency DC-DC converter module manufactured by Flex Power Modules. This module is designed to provide a stable and regulated output voltage from a wide input voltage range. It is commonly used in various applications requiring reliable power conversion, such as telecommunications, industrial automation, and distributed power architectures.

Applications:

  • Telecommunications equipment (e.g., base stations, routers, switches).
  • Industrial automation systems (e.g., programmable logic controllers (PLCs), motor drives).
  • Distributed power architectures.
  • Networking equipment.
  • Servers and data storage systems.

Features:

  • High Efficiency: Optimized design for minimal power loss during conversion.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Regulated Output Voltage: Provides a stable and precise output voltage.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the module and load from excessive current.
  • Over-Temperature Protection (OTP): Prevents damage from overheating.
  • Remote On/Off Control: Enables remote control of the module's operation.

Benefits:

  • Reduced Energy Consumption: High efficiency minimizes energy waste.
  • Increased System Reliability: Protection features prevent damage from various fault conditions.
  • Simplified System Design: Module integration simplifies power supply design.
  • Improved Performance: Stable output voltage ensures reliable operation of connected devices.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation.

Additional Details:

The PKB4718LCPILA DC-DC converter module is designed using advanced power conversion technologies to achieve high efficiency and reliability. Its protection features ensure safe and reliable operation in various environments. The module is typically used in applications where efficiency, reliability, and compact size are critical.

Input Voltage Range: Varies depending on the specific model within the series.

Output Voltage: Varies depending on the specific model within the series.

Output Current: Varies depending on the specific model within the series.

Efficiency: Typically >90% (depending on operating conditions)

Package: Through-hole or surface-mount module

You May Also Be Interested in

Intel
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
PLX
Need more? Email Us
Pericom
Lowest to $0.8847
Amd
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
NANYA
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2979 $80.2979
2+ $65.8858 $131.7716
3+ $63.8265 $191.4795
4+ $61.7682 $247.0728
5+ $59.7089 $298.5445
7+ $53.5319 $374.7233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess