EN
  • EN
  • DE

PKB4313DSI

Part No PKB4313DSI
Manufacturer Flex Power Modules
Catalog Custom Parts (N - R)
Description DC to DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222179-PKB4313DSI
Categories Custom Parts
Manufacturer Flex Power Modules
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PKB4313DSI CAD Model

Description

The PKB4313DSI is a high-efficiency DC-DC converter module manufactured by Flex Power Modules. It's designed for intermediate bus conversion and point-of-load applications where a regulated voltage is required from a higher voltage source. This module provides a compact and reliable power solution, converting a wide input voltage range to a stable output voltage with excellent efficiency.

Applications

  • Intermediate Bus Architectures: Used in distributed power systems to convert a higher voltage bus to a lower intermediate voltage.
  • Point-of-Load Regulation: Powers individual components or subsystems requiring specific voltage levels.
  • Data Centers: Provides power for servers, storage devices, and networking equipment.
  • Telecommunications Equipment: Supplies power to various modules in telecom systems.
  • Industrial Automation: Used in industrial control systems and equipment.

Features

  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Wide Input Voltage Range: Accommodates variations in input voltage.
  • Compact Size: Enables integration into space-constrained applications.
  • Remote On/Off: Allows for remote control of the module's operation.
  • Output Voltage Adjustment: Provides flexibility in setting the output voltage.
  • Over-Temperature Protection: Protects the module from thermal damage.
  • Over-Current Protection: Prevents damage from excessive output current.
  • Under-Voltage Lockout: Prevents operation at low input voltages.

Benefits

  • Reduced Power Consumption: High efficiency leads to lower energy costs.
  • Increased System Reliability: Robust protection features ensure reliable operation.
  • Simplified Design: Compact size and easy integration reduce design complexity.
  • Improved Thermal Performance: Lower heat generation enhances system cooling.
  • Flexible Operation: Adjustable output voltage and remote control provide operational flexibility.

Additional Details

The PKB4313DSI typically operates with an input voltage range of 36-75V DC and delivers an output voltage around 3.3V DC. Detailed specifications, including current ratings, switching frequency, isolation voltage, and temperature operating range can be found in the product datasheet. The module often utilizes synchronous rectification to improve efficiency and reduce heat dissipation. It complies with relevant industry standards for safety and EMC. Proper thermal management, including heatsinking or forced air cooling, may be required depending on the application and operating conditions. Refer to the manufacturer's documentation for detailed application notes and recommended operating conditions. The module is designed for through-hole mounting onto a printed circuit board.

You May Also Be Interested in

Pericom
Lowest to $1.6087
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
KOA Speer
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Mitsubishi
Need more? Email Us
ICT
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess