EN
  • EN
  • DE

LT3475IFE#PBF

Part No LT3475IFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20TSSOP / LED Driver 2 Segment 8000uA Supply Current Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 3.7V
Voltage Supply MAX 36V
Output Current per Channel 1.5A
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781037-LT3475IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3475
Introduction Date June 13, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3475IFE#PBF CAD Model

Description

Product Overview: LT3475IFE#PBF

The LT3475IFE#PBF is a highly versatile and robust integrated circuit designed by Linear Technology for driving LEDs. This exceptional device is tailored specifically for constant-current and constant-voltage applications, making it an excellent choice for a wide range of LED lighting solutions. Its compact and efficient design ensures optimal performance for both portable and stationary lighting systems.

Key Features

  • Dual Independent LED Drivers: The LT3475IFE#PBF is equipped with two independent driver channels, allowing it to power multiple LED strings with precision and reliability.
  • Wide Input Voltage Range: With an input voltage range of 3V to 30V, this driver is highly adaptable and can be used in various power environments, from battery-powered devices to automotive applications.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 330kHz to 2.1MHz, enabling designers to optimize the driver for efficiency or to minimize external component size.
  • True Color PWM Dimming: The LT3475IFE#PBF features True Color PWM dimming, delivering color-stable dimming over a wide brightness range, which is crucial for high-end lighting applications.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing the longevity and reliability of the overall lighting system.

Applications

  • Automotive and Avionic Lighting
  • Architectural Detail and Display Lighting
  • General Purpose LED Illumination
  • Portable Flashlights and Lanterns
  • Industrial and Commercial Lighting Systems

The LT3475IFE#PBF is housed in a thermally enhanced TSSOP-16 package, providing excellent heat dissipation characteristics for high-power applications. Its robust design includes features such as open LED protection, short-circuit protection, and a programmable current limit, which further safeguard the LEDs and the driver circuitry from various fault conditions.

Linear Technology's commitment to high-quality and performance is embodied in the LT3475IFE#PBF, making it a reliable and efficient solution for designers looking to enhance their LED lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4798 $54.9596
5+ $22.5475 $112.7375
7+ $21.8429 $152.9003
10+ $21.1383 $211.3830
13+ $20.4337 $265.6381
17+ $18.3199 $311.4383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess