EN
  • EN
  • DE

USM5.1-004

Part No USM5.1-004
Manufacturer Figaro
Catalog Custom Parts (U - Z)
Description Pre-calibrated Hydrogen Gas sensor Module (H2) >200ppm with TGS821
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159706-USM5.1-004
Categories Custom Parts
Manufacturer Figaro
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USM5.1-004 CAD Model

Description

The USM5.1-004 is a solid electrolyte type electrochemical gas sensor manufactured by Figaro Engineering Inc. This sensor is designed to detect carbon monoxide (CO) in various environments. It's commonly used in air quality monitoring, industrial safety systems, and residential CO alarms.

Applications

  • Carbon monoxide (CO) alarms
  • Air quality monitoring systems
  • Industrial safety monitoring
  • HVAC systems
  • Portable gas detectors

Features

  • Electrochemical detection method
  • High sensitivity to carbon monoxide
  • Fast response time
  • Low power consumption
  • Compact size

Benefits

  • Accurate and reliable CO detection
  • Quick response to changes in CO concentration
  • Energy efficient operation
  • Easy integration into various systems
  • Long lifespan

Additional Details

The USM5.1-004 operates based on the principle of electrochemical oxidation of CO. Key technical specifications include detection range, sensitivity, response time, operating temperature range, and power consumption. The sensor requires a specific operating voltage. The sensor's output signal is typically an analog voltage that is proportional to the CO concentration. The sensor is designed for long-term stability and reliability. The sensor is often used in conjunction with a signal conditioning circuit to amplify and linearize the output signal. The compact size allows for easy integration into portable devices. Proper ventilation and calibration are important for optimal performance.

You May Also Be Interested in

Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Microchip Technology
Need more? Email Us
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess