EN
  • EN
  • DE

TMC22153AKHC

Part No TMC22153AKHC
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Encoders, Decoders, Converters
Description Multistandard Digital Video Decoder Three-Line Adaptive Comb Decoder Family, 8 & 10 bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Type Video Decoder
Applications Studio Television Equipment
Voltage - Supply, Digital 4.75 V ~ 5.25 V
Mounting SMD
Package 100-BQFP
Manufacturer Package 100-MQFP (14x20)
Win Source Part Number 1270696-TMC22153AKHC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMC22153A
Introduction Date February 04, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMC22153AKHC CAD Model

Description

The Fairchild/ON Semiconductor TMC22153AKHC is a video decoder IC with a package of 100-BQFP.

  • Type: Video decoder IC
  • Package: 100-BQFP
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Packaging: Tray
  • Voltage Range: 4.75 V to 5.25 V
  • Mounting: SMD
  • Part of Family: TMC22153A
  • Introduction Date: February 04, 2003
  • Alternative Parts: TMC22051KHC, TMC22053KHC, and TMC22052KHC
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Others
Need more? Email Us
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.2355 $155.2355
2+ $150.0610 $300.1220
3+ $134.5374 $403.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 949 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess