EN
  • EN
  • DE

SAA7105E/V1/S1,518

Part No SAA7105E/V1/S1,518
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO ENCODER 156LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Video Encoder
Applications TV
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 3.15 V to 3.45 V
Mounting SMD (SMT)
Case / Package 156-LBGA (15x15)
Win Source Part Number 123979-SAA7105E/V1/S1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7105E/V1/S1,518 CAD Model

Description

The SAA7105E/V1/S1,518 is a state-of-the-art video encoder IC designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This integrated circuit is specifically engineered to provide high-quality video signal encoding for a variety of multimedia and video processing applications. It is a perfect solution for systems that require the conversion of digital video data into analog video signals compatible with standard television formats.

Key Features

  • Video Encoding: The SAA7105E/V1/S1,518 supports encoding of digital video input into composite (CVBS) and S-Video (Y/C) signals, ensuring compatibility with a wide range of display devices.
  • High-Quality Output: With advanced digital signal processing, this IC delivers crisp and clear video output, maintaining the integrity of the input signal.
  • Multiple Video Formats: It is capable of encoding various video formats, including PAL and NTSC, providing flexibility for international product deployments.
  • Easy Integration: The compact design and versatile interfacing options make it easy to integrate into existing designs, saving development time and costs.

Applications

The SAA7105E/V1/S1,518 is ideal for a wide range of applications that require reliable video signal encoding. These include:

  • Digital Video Recorders (DVRs)
  • Set-Top Boxes (STBs)
  • Video Game Consoles
  • Personal Computers (PCs)
  • Video Conferencing Systems
  • Surveillance Systems

Technical Specifications

The technical specifications of the SAA7105E/V1/S1,518 include:

  • Supply Voltage: Typically 5 V
  • Operating Temperature Range: 0°C to 70°C
  • Package: SOT-137-1

Ordering Information

The SAA7105E/V1/S1,518 is available for order under the part number SAA7105E/V1/S1,518. For bulk orders or specific packaging requirements, please contact NXP Semiconductors or authorized distributors.

Note: Please consult the datasheet for complete technical details and ensure that the product meets your application requirements before purchasing.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
Lowest to $10.1190
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess