EN
  • EN
  • DE

SAA7130HL/V1,557

Part No SAA7130HL/V1,557
Manufacturer Sigma Designs Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER PCI 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sigma Designs Inc.
Packaging Tray
Type Video Decoder
Applications TV
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 128-LQFP (14x20)
Win Source Part Number 211455-SAA7130HL/V1,557
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7130HL/V1,557 CAD Model

Description

The Sigma Designs Inc. SAA7130HL/V1,557 video decoder is a high-quality component that is ideal for TV applications.

  • Case/Package: 128-LQFP (14x20)
  • Mounting Technology: SMD (SMT) technology
  • Supply Voltage: 3 V to 3.6 V (analog and digital)
  • Popularity: medium-popularity
  • Supply and Demand Status: limited
  • Applications: TV applications

You May Also Be Interested in

Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess