EN
  • EN
  • DE

RC4200MC

Part No RC4200MC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 291144-RC4200MC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC4200MC CAD Model

Description

The RC4200MC is a precision operational amplifier manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring high accuracy and stability, particularly in instrumentation and control systems. This op-amp is known for its low input offset voltage, low input bias current, and high open-loop gain, making it suitable for demanding analog signal processing tasks.

Applications:

  • Instrumentation Amplifiers: Serving as a core component in high-precision instrumentation amplifiers for amplifying small signals with minimal error.
  • Data Acquisition Systems: Buffering and amplifying analog signals in data acquisition systems to improve signal-to-noise ratio and accuracy.
  • Precision Voltage References: Used in circuits that generate stable and accurate voltage references.
  • Active Filters: Implementing high-performance active filters with precise frequency response.
  • Analog Signal Processing: General-purpose amplification and signal conditioning in various analog circuits.

Features:

  • Low Input Offset Voltage: Minimizes errors due to input offset voltage, ensuring accurate amplification.
  • Low Input Bias Current: Reduces errors caused by input bias current, particularly important in high-impedance circuits.
  • High Open-Loop Gain: Provides high gain for precise amplification and control.
  • High Common-Mode Rejection Ratio (CMRR): Effectively rejects common-mode noise, improving signal integrity.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, providing flexibility in circuit design.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage from output short circuits.

Benefits:

  • High Accuracy: Low input offset voltage and bias current ensure accurate amplification of analog signals.
  • Improved Signal Integrity: High CMRR reduces noise and interference, resulting in cleaner signals.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Robust Operation: Short-circuit protection enhances reliability and prevents damage.
  • Simplified Design: High open-loop gain simplifies circuit design and reduces the need for complex compensation networks.

Additional Details:

The RC4200MC requires external components, such as resistors and capacitors, for proper operation. The specific values of these components will depend on the desired gain, bandwidth, and other performance characteristics. It is important to consult the device datasheet for detailed information on the selection of these components and the overall circuit design. The datasheet also provides information on the supply voltage range, input voltage range, and operating temperature range. Careful consideration of these parameters is essential for ensuring optimal performance and reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess