EN
  • EN
  • DE

NM27C010NE150

Part No NM27C010NE150
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082486-NM27C010NE150
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C010NE150 CAD Model

Description

The NM27C010NE150 is a 1 Mbit (128K x 8) UV Erasable PROM (EPROM) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This EPROM is a non-volatile memory device that can be electrically programmed but requires ultraviolet (UV) light for erasure. It is typically used in applications where firmware or program code needs to be stored and updated infrequently. The NM27C010NE150 is known for its reliability, performance, and ease of use.

Applications

  • Embedded Systems: Storage of firmware in embedded systems such as industrial controllers, automotive electronics, and consumer electronics.
  • Microcontroller-Based Systems: Storage of program code in microcontroller-based applications.
  • Programmable Logic Devices (PLDs): Configuration data storage for PLDs and other programmable devices.
  • BIOS Storage: Storage of BIOS (Basic Input/Output System) code in computer systems.
  • Robotics: Program storage in robotic control systems.

Features

  • 1 Mbit (128K x 8) EPROM: Provides 1,048,576 bits of non-volatile storage capacity.
  • UV Erasable: Can be erased using ultraviolet (UV) light, allowing for reprogramming.
  • Fast Access Time: Offers a typical access time of 150 ns, enabling high-speed data retrieval.
  • Single 5V Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Three-State Output: Provides a three-state output for easy bus interfacing.
  • Low Power Consumption: Consumes low power during operation and standby.
  • DIP Package: Available in a standard DIP (Dual In-line Package) for easy prototyping and manufacturing.

Benefits

  • Non-Volatile Memory: Retains data even when power is off.
  • Reprogrammable: Can be erased and reprogrammed using UV light.
  • Fast Access Time: Enables high-speed data retrieval for improved system performance.
  • Easy to Use: Simple interfacing and programming requirements.
  • Reliable Performance: Proven technology for reliable data storage.
  • Wide Availability: Readily available from multiple sources.

Technical Specifications

The NM27C010NE150 EPROM has the following key specifications:

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 150 ns
  • Supply Voltage: 5V
  • Operating Temperature: 0°C to +70°C
  • Package: DIP-32
  • Programming Voltage: 12.5V
  • Erasure Wavelength: 253.7 nm (UV Light)

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess