EN
  • EN
  • DE

TPIC1344DBTRG4

Part No TPIC1344DBTRG4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986678-TPIC1344DBTRG4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPIC1344DBTRG4 CAD Model

Description

Product Overview: TPIC1344DBTRG4 from Texas Instruments

The TPIC1344DBTRG4 is a robust, high-performance integrated circuit designed by Texas Instruments, a leader in the semiconductor industry. This device is part of the TPIC family and is a power logic octal D-type latch that integrates 8 channels of serial-to-parallel shift registers with a built-in power MOSFET on each channel.

The TPIC1344DBTRG4 is particularly suitable for driving a wide range of loads, including LEDs, relays, and motors, making it an excellent choice for industrial, automotive, and consumer applications where reliable and efficient control of high-current loads is essential. Its 8-bit serial input can be used to control outputs individually, providing flexibility and precision in managing power distribution.

Key Features:

  • Integrated Power MOSFETs: Each of the eight channels comes with a built-in DMOS transistor, capable of handling high current loads with excellent thermal performance.
  • Serial Interface: The device features a serial interface for input data, allowing for the reduction of wiring complexity and improving system reliability.
  • Output Clamp Voltage: It offers a 50V clamp, providing protection against overvoltage conditions and ensuring the longevity and reliability of connected loads.
  • Low Power Consumption: Designed with energy efficiency in mind, the TPIC1344DBTRG4 minimizes power loss, making it suitable for power-sensitive applications.
  • Rugged Design: The device is built to withstand harsh conditions, making it ideal for automotive and industrial environments where temperature extremes and vibrations are common.

Applications:

  • Automotive systems
  • Industrial control modules
  • LED displays and signage
  • Relay drivers
  • Motor control circuits

The TPIC1344DBTRG4 comes in a DBT package, which is a small-outline integrated circuit with a body size that is both space-saving and conducive to efficient PCB design layouts. Texas Instruments' commitment to quality ensures that this device meets the highest standards of performance and reliability, making it a trusted choice for engineers and designers looking for a dependable solution for their power control needs.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7250 $51.7500
75+ $1.4154 $106.1550
110+ $1.3712 $150.8320
155+ $1.3270 $205.6850
195+ $1.2827 $250.1265
265+ $1.1500 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess