EN
  • EN
  • DE

TMS44400-80SD

Part No TMS44400-80SD
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100525-TMS44400-80SD
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS44400-80SD CAD Model

Description

The TMS44400-80SD is a high-performance, integrated circuit memory chip produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of TI's extensive range of memory solutions, which are designed to meet the diverse needs of the modern electronics industry.

Key Features

  • Memory Type: The TMS44400-80SD is a DRAM (Dynamic Random Access Memory) chip, which is widely used in computing and electronic devices for its fast access times and ability to store large amounts of data temporarily.
  • Capacity: This memory chip has a storage capacity of 4 Megabits (Mb), providing ample space for applications that require high-speed data retrieval and temporary data storage.
  • Speed: With an 80ns access time, the TMS44400-80SD offers swift data transfer rates, ensuring efficient performance for high-speed computing tasks.
  • Package: It comes in a standard DIP (Dual In-line Package), which makes it suitable for through-hole mounting on printed circuit boards (PCBs).
  • Operating Voltage: The chip operates at a standard voltage, making it compatible with a wide range of electronic devices and systems.
  • Temperature Range: The TMS44400-80SD is designed to operate within a specified temperature range, ensuring reliability and stability across different operating conditions.

Applications

The versatility of the TMS44400-80SD allows it to be used in a variety of applications, including:

  • Personal computers and workstations
  • High-performance servers
  • Telecommunications equipment
  • Embedded systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS44400-80SD is no exception. Each chip is rigorously tested to ensure it meets TI's high standards for performance and durability. With Texas Instruments' reputation for excellence, customers can trust the TMS44400-80SD for their critical memory needs.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess