EN
  • EN
  • DE

AT27BV010-90VC

Part No AT27BV010-90VC
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 1MBIT 90NS 32VSOP / EPROM OTP 1M-bit 128K x 8 90ns 32-Pin TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-VSOP
Win Source Part Number 768920-AT27BV010-90VC
Popularity Medium
Supply and Demand Status Limited
Family Name AT27BV010
Introduction Date June 06, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27BV010-90VC CAD Model

Description

Microchip Technology AT27BV010-90VC Overview

The AT27BV010-90VC is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device is specifically tailored for applications that require fast access times and a reliable non-volatile memory solution. With a storage capacity of 1 Megabit, the AT27BV010-90VC is an ideal choice for a wide range of electronic systems.

Key Features

  • Memory Capacity: The AT27BV010-90VC offers a substantial 1 Mbit of memory, providing ample space for firmware storage, boot code, or other critical data that needs to be preserved across power cycles.
  • Access Time: Boasting a rapid access time of 90 nanoseconds, this EPROM allows for swift data retrieval, enhancing overall system performance.
  • Power Efficiency: Designed for low power consumption, the device operates efficiently, making it suitable for power-sensitive applications.
  • Programming Voltage: The programming voltage for the AT27BV010-90VC is optimized for reliable programming while maintaining device integrity over time.
  • Package Type: This EPROM comes in a convenient 32-lead VSOP package, which is compact and suitable for space-constrained designs.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the AT27BV010-90VC allows it to be used across various sectors, including but not limited to:

  • Embedded Systems
  • Telecommunications
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT27BV010-90VC EPROM is backed by rigorous testing and validation to ensure it meets the high standards expected from Microchip products. Additionally, customers can access comprehensive support and resources to assist with the integration of this memory chip into their designs.

You May Also Be Interested in

Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess