EN
  • EN
  • DE

M9045NB

Part No M9045NB
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
RoHS State Request Verification
Win Source Part Number 754600-M9045NB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M9045NB CAD Model

Description

The M9045NB is a high-voltage power MOSFET manufactured by Fairchild/ON Semiconductor. It's designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching speeds. This makes it suitable for use in power supplies, motor control circuits, and other applications where efficient power conversion is crucial.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor control circuits
  • DC-DC converters
  • Power factor correction (PFC) circuits

Features:

  • High voltage rating (typically 900V)
  • Low on-resistance (RDS(on)) to minimize conduction losses
  • Fast switching speed for high efficiency
  • Avalanche energy rated
  • Temperature compensated parameters
  • RoHS compliant

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses, resulting in high efficiency in power conversion applications.
  • Reliable Operation: High voltage rating and avalanche energy capability ensure reliable operation under demanding conditions.
  • Simplified Design: Temperature compensated parameters simplify the design of power circuits.
  • Compact Size: Available in standard through-hole packages for easy integration into existing designs.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

The M9045NB MOSFET is fabricated using advanced planar technology to achieve superior performance and reliability. Its low on-resistance reduces conduction losses, while its fast switching speed minimizes switching losses. The high voltage rating allows it to be used in high-voltage applications, and the avalanche energy capability provides added protection against voltage transients. This MOSFET is available in various through-hole packages, making it easy to integrate into a wide range of power electronic circuits. The device's temperature-compensated parameters contribute to stable and predictable performance over a wide temperature range. The M9045NB is a suitable choice for designers seeking a reliable and efficient power MOSFET for their power conversion applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess