EN
  • EN
  • DE

L272AM

Part No L272AM
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 350KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 300nA
Voltage - Input Offset 15mV
Operating Supply Current 8mA
Channel Output Current 700mA
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-MDIP
Win Source Part Number 070562-L272AM
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian L272AM CAD Model

Description

The L272AM from Fairchild/ON Semiconductor is a dual H-bridge motor controller that is designed to drive two DC motors independently. It can be used to control a wide variety of motors, including brushed DC motors, stepper motors, and DC solenoid valves. The L272AM is capable of driving motors with currents up to 1A per channel, and it has a maximum voltage rating of 16V.

The L272AM has a number of features that make it ideal for a wide variety of applications. It has a wide operating voltage range, making it suitable for use with a variety of power sources. It also has a low standby current, making it ideal for battery-powered applications. The L272AM is also protected against overvoltage, overcurrent, and thermal overload, making it a very reliable motor controller.

The L272AM is easy to use and can be controlled using a variety of methods. It can be controlled using a microcontroller, a digital potentiometer, or even a simple push button switch. The L272AM also has a built-in current sense amplifier that can be used to monitor the current flowing through the motors.

The L272AM is a popular choice for a wide variety of applications, including:

  • Robotics
  • Automotive
  • Industrial automation
  • Consumer electronics
  • Toys and games

Here are some specific examples of how the L272AM can be used:

  • To control the motors of a robotic vehicle
  • To control the power windows and mirrors in a car
  • To control the conveyor belts in an industrial assembly line
  • To control the motors of a toy robot
  • To control the motors of a video game controller

The L272AM is a versatile and easy-to-use motor controller that is ideal for a wide variety of applications. It is a good choice for both beginners and experienced users alike.

Features:

  • Dual H-bridge motor controller
  • Capable of driving two DC motors independently
  • Can drive motors with currents up to 1A per channel
  • Maximum voltage rating of 16V
  • Wide operating voltage range
  • Low standby current
  • Protected against overvoltage, overcurrent, and thermal overload
  • Easy to use
  • Can be controlled using a variety of methods

Applications:

  • Robotics
  • Automotive
  • Industrial automation
  • Consumer electronics
  • Toys and games

Examples:

  • Robotic vehicle
  • Car power windows and mirrors
  • Industrial conveyor belts
  • Toy robot
  • Video game controller

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess