EN
  • EN
  • DE

PI3B3384QX

Part No PI3B3384QX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347884-PI3B3384QX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3384QX CAD Model

Description

The PI3B3384QX, manufactured by Pericom, is a high-bandwidth bus switch designed to facilitate high-speed signal routing in various applications. It is part of Pericom's family of bus switches aimed at providing minimal signal distortion and optimal performance in demanding digital systems. This switch is designed to provide a clean signal path for reliable data transmission.

Applications:

  • High-Speed Data Routing: Used in servers, networking equipment, and other high-performance computing systems where rapid and efficient data transfer is critical.
  • Signal Multiplexing/Demultiplexing: Facilitates the selection or distribution of signals, simplifying circuit designs and reducing component counts.
  • Bus Isolation: Provides isolation between bus segments, preventing noise and interference propagation.
  • Portable Devices: Ideal for use in portable devices to switch between data paths, conserving power and optimizing performance.
  • Data Acquisition Systems: Used in data acquisition systems to provide high-fidelity signal switching.

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission rates, meeting the demands of modern digital systems.
  • Minimal Propagation Delay: Reduces latency in signal switching, improving overall system performance.
  • Bidirectional Signal Switching: Allows signals to flow in both directions, providing flexibility in design.
  • Low Power Consumption: Optimizes power efficiency, suitable for battery-powered applications.
  • Enable/Disable Control: Offers precise control over the switching function, allowing for configurable system designs.
  • QFN Package: Provides a compact footprint for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Low on-resistance and high bandwidth characteristics ensure minimal signal degradation for reliable data transfer.
  • Enhanced System Performance: Reduced propagation delay contributes to faster switching speeds and improved overall system responsiveness.
  • Increased Design Flexibility: Bidirectional signal switching and enable/disable control offer designers more control when implementing complex switching functions.
  • Optimized Power Efficiency: Low power consumption extends battery life in portable devices and reduces system power requirements.
  • Compact Design: QFN package simplifies board layout and minimizes component count.
  • Robust System Reliability: Isolation between bus segments prevents noise and interference, enhancing system stability.

The PI3B3384QX is typically provided in a QFN (Quad Flat No-Leads) package. Careful attention must be paid to the datasheet for details about the specific pinout, voltage requirements, and operational temperature ranges for proper and reliable operation. This bus switch is a good choice for high-performance signal switching applications, giving a balance of speed, efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1265 $61.9575
125+ $0.9244 $115.5500
195+ $0.8955 $174.6225
270+ $0.8666 $233.9820
345+ $0.8378 $289.0410
465+ $0.7511 $349.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess