EN
  • EN
  • DE

6-2340321-4

Part No 6-2340321-4
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FML 168POS 0.024 / 168 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 28; 14; 28; 14
Number of Positions 168
Card Thickness 0.076" (1.93mm)
Number of Rows 2
Pitch 0.024" (0.60mm)
Read Out Dual
Mounting Board Edge, Straddle Mount
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Flange Feature Straddle Mount Opening, Unthreaded, 0.094" (2.40mm)
Temperature Range - Operating -40°C ~ 85°C
Material - Insulation Liquid Crystal Polymer (LCP)
Base Product Number 2340321
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 17-6-2340321-4,-6-2340321-4-SI
Standard Package 336
Win Source Part Number 1334058-6-2340321-4
Ultra Librarian 3D Model Ultra Librarian 6-2340321-4 CAD Model

Description

The TE Connectivity AMP Connectors 1334058-6-2340321-4 is a card edge connector that has 168 positions and a pitch of 0.024 inches.

  • Applications: Computer peripherals, telecommunications, and industrial equipment
  • Gender: Female
  • Package: 336
  • REACH Status: Vendor undefined

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
Amphenol
CONN ENERGY EDGE RECEPT STRADDLE / Position Connector
Lowest to $14.6893
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FMALE 50POS 0.100
Lowest to $14.3306
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7366 $70.9464
8+ $14.5532 $116.4256
13+ $14.0983 $183.2779
17+ $13.6436 $231.9412
22+ $13.1887 $290.1514
30+ $11.8244 $354.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,131 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess