EN
  • EN
  • DE

FHP3450IM14X

Part No FHP3450IM14X
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description Triple and Quad Voltage Feedback Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Voltage Feedback
Number of Circuits 4
-3db Bandwidth 210MHz
SR - Slew Rate 1100 V/μs
Operating Supply Current 3.6mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1174240-FHP3450IM14X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name FHP3450
Introduction Date March 17, 2006
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian FHP3450IM14X CAD Model

Description

The Fairchild/ON Semiconductor electronic component is an obsolete(EOL) product.

  • Manufacturer Homepage: www.fairchildsemi.com
  • Win Source Part Number: 1174240-FHP3450IM14X
  • Package: Reel - TR
  • Package Dimension: 14-SOIC (0.154", 3.90mm Width)
  • Application: Suitable for voltage feedback applications.
  • Number of Circuits: 4
  • Mounting: SMD
  • -3db Bandwidth: 210MHz
  • Part Status: Obsolete(EOL)
  • Family Name: FHP3450
  • Category: Integrated circuits (ICs)
  • Operating Supply Current: 3.6mA
  • Output Current Per Channel: 55mA
  • SR - Slew Rate: 1100 V/μs
  • Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
  • ECCN: EAR99
  • Country of Origin: China, Malaysia, Thailand
  • Estimated EOL Date: Obsolete
  • Halogen Free Compliant: True
  • Supply and Demand Status: balance

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess