The B32922C3474M is a metallized polypropylene film capacitor, specifically designed for X2 safety applications. It's engineered to provide reliable interference suppression and is well-suited for demanding applications where safety and performance are critical. This capacitor boasts self-healing properties and a flame-retardant epoxy resin coating, contributing to its longevity and safety.
Applications
- Across-the-line applications (X2 safety capacitor)
- Interference suppression in power supplies
- EMI filters in consumer electronics
- Appliances
- Industrial equipment
- Lighting ballasts
Features
- X2 safety capacitor
- Self-healing properties
- Flame-retardant epoxy resin coating (UL 94 V-0)
- High AC voltage capability
- Long life expectancy
- RoHS compliant
Benefits
- Provides reliable interference suppression to prevent electromagnetic interference
- Enhanced safety due to flame-retardant construction
- Extended lifespan due to self-healing properties
- Complies with international safety standards for X2 capacitors
- Suitable for applications with high AC voltage stress
Additional Details
The B32922C3474M features a capacitance of 0.47 μF, a rated voltage of 305 VAC, and a capacitance tolerance of ±20%. It's constructed with a metallized polypropylene film dielectric. It is designed to operate over a temperature range of -40°C to +110°C. It's typically used in applications where a capacitor is placed directly across the AC line to suppress noise and transient voltages. The part features a lead spacing of 22.5 mm.