EN
  • EN
  • DE

FAN54020UCX

Part No FAN54020UCX
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC LI-ION SW CHARGER USB / Switching Battery Charger Li-Ion/Li-Pol 1500mA 25-Pin WLCSP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 4.5V (Maximum)
Voltage Supply MAX 7.5V
Interface I2C
Operating Temperature Range -30°C ~ 85°C (TA)
Package 25-UFBGA, WLCSP
Manufacturer Package 25-WLCSP (2.05x2.05)
Win Source Part Number 774422-FAN54020UCX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name FAN54020
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FAN54020UCX CAD Model

Description

The FAN54020UCX is a lithium-ion/polymer battery charger IC manufactured by Fairchild/ON Semiconductor.

  • Maximum Charge Current: 1.5A
  • Battery Pack Voltage: 4.5V
  • Features: Programmable current, timer, and voltage
  • Protection: Over-temperature, over-voltage, and short-circuit
  • Family: FAN54020
  • Voltage Supply Max: 7.5V
  • Interface: I2C
  • Package: 25-UFBGA, WLCSP
  • Operating Temperature Range: -30°C to 85°C
  • ECCN: EAR99
  • Country of Manufacture: Philippines
  • Estimated EOL Date: Obsolete/end of life
  • Popularity: Medium
  • Package: Reel
  • Quantity per Package: 3,000

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7088 $53.1600
175+ $0.5816 $101.7800
270+ $0.5635 $152.1450
370+ $0.5453 $201.7610
475+ $0.5271 $250.3725
635+ $0.4726 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,887 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess