EN
  • EN
  • DE
  • IT

HDWM-32-01-S-D-200

Part No HDWM-32-01-S-D-200
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HDR 64POS 0.05 STACK T/H  /  64 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series Flex Stack, HDWM
Package Tube
Number of Positions 64
Pitch 0.050" (1.27mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 0.450" (11.430mm)
Length - Post (Mating) 0.130" (3.302mm)
Length - Stack Height 0.200" (5.080mm)
Length - Tail 0.120" (3.048mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 30.0µin (0.76µm)
Color Black
Base Product Number HDWM-32
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1056543-HDWM-32-01-S-D-200
Ultra Librarian 3D Model Ultra Librarian HDWM-32-01-S-D-200 CAD Model

Description

The HDWM series connector from Samtec Inc. is a board to board connector with a pitch of 0.050" (1.27mm) and through hole mounting type.

  • Positions: 64
  • Rows: 2
  • Row Spacing: 0.100" (2.54mm)
  • Length: 0.450" (11.430mm)
  • Stack Height: 0.200" (5.080mm)
  • Contact Material: phosphor bronze
  • Contact Finish: gold
  • Thickness (Mating): 30.0µin (0.76µm)
  • Alternative Parts Cross-Reference: Yes
  • REACH: unaffected

You May Also Be Interested in

MolexKits
CONN HEADER R/A 12POS 2.5MM
Need more? Email Us
Wurth Electronics Inc
WR-PHD 1.27 MM DUAL SOCKET HEADE
Lowest to $1.5094
Amphenol FCI
CONN HEADER VERT 20POS 2.54MM
Need more? Email Us
Wurth Electronics Inc
WR-PHD PIN HEADER 1.27 MM SMT
Lowest to $2.6274
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
Amphenol FCI
CONN RCPT 4POS 0.079 GOLD SMD
Lowest to $1.0954
Wurth Electronics Inc
2.54MM_SOCKET HEADER_SMT_STRAIGH
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 16POS 2.54MM
Lowest to $4.5849
Wurth Electronics Inc
CONN HEADER SMD 26POS 2.54MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess