EN
  • EN
  • DE

E130032

Part No E130032
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985568-E130032
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E130032 CAD Model

Description

The E130032 is a high-voltage, high-speed switching NPN power transistor manufactured by Fairchild/ON Semiconductor. This transistor is designed for use in off-line converters, power inverters, and high-voltage switching applications where high efficiency and reliability are crucial.

Applications:

  • Off-line flyback converters
  • Power inverters
  • Uninterruptible Power Supplies (UPS)
  • Electronic ballasts for lighting
  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power factor correction (PFC) circuits
  • Motor control circuits

Features:

  • High Voltage: VCEO (Collector-Emitter Voltage) of up to 700V allows for use in high-voltage applications.
  • High Current: IC (Collector Current) rating of up to 1.5A ensures sufficient current handling capability.
  • Fast Switching Speed: Low switching times (tf and tr) enable high-frequency operation and reduce switching losses.
  • Low Saturation Voltage: VCE(sat) minimizes power dissipation and improves efficiency.
  • High Gain: High DC current gain (hFE) provides excellent drive capability.
  • TO-126 Package: Compact TO-126 package for easy mounting and heat dissipation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • High Efficiency: Fast switching speed and low saturation voltage minimize power losses.
  • Reliability: High voltage and current ratings ensure reliable operation in demanding applications.
  • Simplified Design: High gain reduces the drive requirements and simplifies circuit design.
  • Cost-Effective: Provides a cost-effective solution for high-voltage switching applications.
  • Compact Size: TO-126 package allows for use in space-constrained applications.

Additional Details:

The E130032 is typically used in a flyback converter configuration. Its high voltage capability and fast switching characteristics make it ideal for converting AC voltage to a stable DC voltage. It has a junction temperature range of -65°C to +150°C. Ensure proper heatsinking to maintain the transistor's temperature within its operating range. The transistor is also commonly used in lighting ballast applications to drive fluorescent lamps or LEDs efficiently. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3698

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess