EN
  • EN
  • DE

XR2206CP

Part No XR2206CP
Manufacturer Exar Corporation
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FUNCTION GENERATOR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type Function Generator
PLL No
Input TTL
Output TTL
Number of Circuits 1
Maximum Input Frequency 1MHz
Supply Voltage - Operating 10 V to 26 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 088508-XR2206CP
Family Name XR2206
Introduction Date June 01, 1997
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR2206CP CAD Model

Description

The XR2206CP is a monolithic function generator integrated circuit capable of producing high-quality sine, square, triangle, pulse, and ramp waveforms. Designed by Exar Corporation, it offers excellent frequency stability, low distortion, and a wide frequency range, making it suitable for various applications in test equipment, function generators, and signal processing systems. It is commonly available in a DIP (Dual In-line Package).

Applications:

  • Function generators: Generates various waveforms for testing and measurement purposes.
  • Sweep generators: Produces a sweeping frequency signal for frequency response analysis.
  • Signal generators: Creates custom waveforms for specific applications.
  • FSK (Frequency-Shift Keying) modulators: Modulates digital data onto a carrier frequency using frequency shifts.
  • Voltage-controlled oscillators (VCOs): Provides a voltage-controlled frequency source.

Features:

  • Wide frequency range: Typically from 0.01 Hz to 1 MHz, providing versatility.
  • Low distortion: Generates high-quality sine waves with minimal harmonic distortion.
  • Adjustable duty cycle: Allows for control over the pulse width of the square wave output.
  • Sine, square, triangle, pulse, and ramp outputs: Offers a variety of waveform options.
  • External voltage control: Enables frequency modulation and sweep operations.

Benefits:

  • Versatile waveform generation: Provides a wide range of waveform options for various applications.
  • High accuracy: Ensures precise frequency and amplitude control.
  • Simple circuit design: Requires few external components for basic operation.
  • Cost-effective solution: Provides high performance at a reasonable price.
  • Reliable operation: Offers stable and consistent performance.

The XR2206CP consists of several internal functional blocks, including a voltage-controlled oscillator (VCO), a sine wave shaper, a triangle-to-sine wave converter, and output amplifiers. The VCO's frequency is determined by an external resistor and capacitor, and it can be modulated by an external control voltage. The triangle-to-sine wave converter shapes the triangle wave into a sine wave with low distortion. The output amplifiers provide buffered outputs for the various waveforms. The XR2206CP is a popular choice for designers due to its ease of use, versatility, and reliable performance. Its ability to generate a variety of waveforms with high accuracy makes it a valuable tool for a wide range of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess