EN
  • EN
  • DE

SN65LVDS150PWR

Part No SN65LVDS150PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type PLL Frequency Multiplier
PLL Yes
Input LVDS
Output LVDS, LVTTL
Frequency - Max 400MHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number SN65LVDS150
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1252887-SN65LVDS150PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS150PWR CAD Model

Description

The SN65LVDS150PWR is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments to provide reliable high-speed data transmission. This integrated circuit is engineered to operate with a minimal voltage supply range, making it an ideal choice for power-sensitive applications. The SN65LVDS150PWR is part of Texas Instruments' interface product line, which is renowned for its robustness and compatibility with various industry standards.

Key Features

  • High-Speed Data Transmission: The SN65LVDS150PWR supports exceptionally high data rates, ensuring rapid communication between devices.
  • Low-Voltage Operation: Designed for efficiency, it operates with a supply voltage as low as 3.3V, which reduces power consumption and heat generation.
  • Differential Signaling: LVDS technology minimizes electromagnetic interference (EMI) and signal crosstalk, providing cleaner signal integrity over longer distances.
  • Repeater Functionality: This device acts as a repeater, enhancing the strength and quality of signals over extended lengths of cable or PCB traces.
  • Wide Temperature Range: It is built to perform reliably over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The SN65LVDS150PWR is versatile and can be used in various digital communication systems. Some common applications include:

  • High-speed data buses
  • Telecommunication and networking equipment
  • Computer peripherals and servers
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V
Operating Temperature Range -40°C to +85°C
Package Type TSSOP (PWR)
Data Rate High-Speed
EMI Reduction Low Emission

The SN65LVDS150PWR from Texas Instruments is a testament to their commitment to high-quality, high-performance interface solutions. It is a robust, reliable choice for designers who require a balance of speed and power efficiency in their data transmission systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess