EN
  • EN
  • DE

ADF4150BCPZ

Part No ADF4150BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Fractional-N/Integer-N PLL Synthesizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fractional N, Integer N, Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 4.4GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1140029-ADF4150BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4150
Introduction Date April 27, 2009
ECCN 5A991.b
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADF4150BCPZ CAD Model

Description

The ADF4150BCPZ is a state-of-the-art frequency synthesizer from Analog Devices Inc., designed to deliver high performance, versatility, and innovation in various wireless communication applications. This integrated circuit is part of the ADF4150 family, known for its precision and ability to generate frequencies within the RF spectrum.

Key Features

  • Frequency Range: The ADF4150BCPZ is capable of operating in a broad frequency range, making it suitable for diverse applications, including base stations, wireless LANs, CATV equipment, and test instruments.
  • Phase-Locked Loop (PLL): It incorporates a PLL with a voltage-controlled oscillator, enabling the generation of highly stable frequencies that are locked to a reference signal.
  • Fractional-N Frequency Synthesis: The device supports fractional-N synthesis, providing fine resolution frequency generation and allowing for the synthesis of lower noise frequencies at high channel densities.
  • Programmability: Users can program the synthesizer via a simple 3-wire interface, offering ease of use and flexibility in system design.
  • Power Supply: It operates from a single 3.0V to 3.6V power supply, ensuring compatibility with contemporary low-voltage systems.
  • Package: The ADF4150BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The versatility of the ADF4150BCPZ makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Wireless infrastructure (GSM, LTE, WCDMA, WiMAX)
  • Point-to-point/point-to-multipoint radio systems
  • Private mobile radio (PMR) systems
  • Satellite communications systems
  • Test and measurement equipment

Conclusion

The ADF4150BCPZ from Analog Devices Inc. represents a blend of performance, integration, and innovation. Its ability to generate precise frequencies across a wide spectrum, coupled with its programmability and compact form factor, make it an indispensable component for designers looking to create sophisticated wireless communication systems. The ADF4150BCPZ is not just a frequency synthesizer; it is a solution that pushes the boundaries of wireless technology.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4791 $52.3537
17+ $6.1367 $104.3239
26+ $5.9449 $154.5674
35+ $5.7532 $201.3620
45+ $5.5614 $250.2630
61+ $4.9861 $304.1521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,065 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess