EN
  • EN
  • DE

XR21V1414IM48TR-F

Part No XR21V1414IM48TR-F
Manufacturer Exar Corporation
Catalog Interface - Controllers
Description 4-CH FULL-SPEED USB UART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Supply Current 16mA
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 1282267-XR21V1414IM48TR-F
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Family Name XR21V1414
Introduction Date July 15, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian XR21V1414IM48TR-F CAD Model

Description

The XR21V1414IM48TR-F is a quad universal asynchronous receiver/transmitter (UART) with a USB interface from Exar Corporation (now part of MaxLinear). This device provides a convenient and efficient way to add multiple serial ports to a system via USB.

Applications:

  • USB to Serial Converters: Creating USB to multi-port serial adapters for connecting legacy serial devices to modern computers.
  • Embedded Systems: Adding multiple serial ports to embedded systems for communication with sensors, actuators, and other peripherals.
  • Point-of-Sale (POS) Systems: Connecting multiple serial devices, such as barcode scanners, receipt printers, and cash drawers, to POS terminals.
  • Industrial Automation: Interfacing with multiple serial devices in industrial control and automation systems.
  • Data Acquisition: Collecting data from multiple serial sensors and instruments via a single USB connection.

Features:

  • Quad UART: Provides four independent UART channels.
  • USB Interface: Connects to a host system via USB.
  • Data Rates up to 3 Mbps: Supports data rates up to 3 Mbps on each UART channel.
  • Automatic Hardware and Software Flow Control: Provides automatic flow control to prevent data loss.
  • 96-Byte FIFO: Each UART channel has a 96-byte FIFO for buffering data.
  • Wake-Up Indicators: Provides wake-up indicators for power management.
  • Operating Temperature Range: Specified for industrial temperature ranges.
  • Small Package: Available in a small 48-pin package for space-constrained applications.

Benefits:

  • Multiple Serial Ports: Adds four serial ports to a system with a single device.
  • Easy USB Connectivity: Simplifies connection to a host system via USB.
  • High-Speed Data Transfer: Supports data rates up to 3 Mbps for fast communication.
  • Reliable Data Transmission: Automatic flow control prevents data loss.
  • Flexible Configuration: UART channels can be configured independently to meet different application requirements.

Additional Details:

The XR21V1414IM48TR-F requires a USB driver to be installed on the host system. The 'TR-F' suffix usually indicates tape and reel packaging and lead-free finish.

You May Also Be Interested in

Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0196 $50.4900
53+ $1.8918 $100.2654
83+ $1.8279 $151.7157
118+ $1.7000 $200.6000
153+ $1.6361 $250.3233
191+ $1.5722 $300.2902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,073 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess