EN
  • EN
  • DE

T73L20IV

Part No T73L20IV
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011135-T73L20IV
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T73L20IV CAD Model

Description

The T73L20IV is a precision, low-dropout (LDO) voltage regulator manufactured by Exar Corporation. It is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it ideal for a variety of battery-powered and low-power applications.

Applications:

  • Battery-Powered Devices: Provides stable voltage for microcontrollers, sensors, and other components in portable devices.
  • Post-Regulation for Switching Regulators: Can be used after a switching regulator to further reduce noise and improve output voltage accuracy.
  • Power Management in Microcontroller Systems: Provides a clean and stable power supply for microcontrollers and related peripherals.
  • Sensor Power Supplies: Offers a stable and accurate voltage source for sensitive analog sensors.
  • Noise-Sensitive Applications: Low noise characteristics make it suitable for audio and other noise-sensitive circuits.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the die temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors.

Benefits:

  • Longer Battery Life: Low quiescent current and high efficiency contribute to extended battery life in portable applications.
  • Improved System Performance: Stable and accurate output voltage ensures consistent performance of downstream components.
  • Robust Protection: Overcurrent and thermal shutdown features protect the regulator and the load from damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different input voltage requirements.

Technical Specifications (Typical):

  • Input Voltage Range: Typically 2.5V to 6.0V
  • Output Voltage: Typically 2.0V (other voltages available)
  • Dropout Voltage: Typically 200mV at rated current
  • Quiescent Current: Typically 50μA
  • Output Current: Typically 300mA
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess