The BZX384-C3V0/DG,115 is a surface-mount Zener diode manufactured by Nexperia. This diode is designed to provide precise voltage regulation and overvoltage protection in a variety of electronic applications. Its small size and reliable performance make it suitable for use in portable devices, automotive electronics, and industrial control systems.
Applications
- Voltage stabilization
- Overvoltage protection
- Clipping circuits
- Voltage referencing in low-power circuits
- Mobile devices and portable electronics
Features
- Small SOT23 (TO-236AB) package
- Zener voltage of 3.0V
- Low reverse leakage current
- High surge current capability
- AEC-Q101 qualified for automotive applications
Benefits
- Precise voltage regulation improves circuit performance
- Protects sensitive components from voltage spikes
- Compact size allows for high-density circuit designs
- High reliability ensures long-term performance
- Suitable for demanding automotive applications
Specifications
The BZX384-C3V0/DG,115 has a Zener voltage (Vz) of 3.0V with a specified tolerance. The maximum power dissipation is approximately 250mW. The reverse leakage current is very low, minimizing power consumption. The surge current capability allows the diode to withstand transient voltage spikes. The diode is housed in a SOT23 package, which is a small, surface-mount plastic package. It operates over a wide temperature range, typically from -65°C to +150°C, making it suitable for use in harsh environments. The forward voltage drop is typically around 0.9V at a forward current of 10mA. The BZX384 series is known for its robust construction and reliability, making it a popular choice for various electronic applications.
The BZX384-C3V0/DG,115 is commonly used in circuits where a stable 3.0V reference voltage is required, or to protect sensitive components from overvoltage conditions. Its small size and high performance make it an ideal choice for modern electronic designs.