EN
  • EN
  • DE

SPX432AM-TR

Part No SPX432AM-TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192679-SPX432AM-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX432AM-TR CAD Model

Description

The SPX432AM-TR is a precision adjustable shunt regulator manufactured by Exar Corporation. Designed to serve as a low-voltage adjustable reference, it is frequently employed in electronic circuits to facilitate voltage regulation, voltage monitoring, and error amplification. The device is recognized for its high accuracy and stability, rendering it well-suited for applications where precise voltage control is paramount.

Applications

  • Switching Power Supplies: Acts as a voltage reference in the feedback loop to regulate the output voltage.
  • Linear Regulators: Provides a stable reference voltage for linear regulators to maintain consistent output.
  • Voltage Monitors: Used in circuits to monitor voltage levels and trigger alerts or protective measures when voltage deviates from the desired range.
  • Error Amplifiers: Functions as an error amplifier in control systems, effectively minimizing the difference between the actual output and the setpoint.
  • Instrumentation: Deployed in precision measurement instruments to enable accurate voltage referencing.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref (1.24V) to 18V using two external resistors, enhancing flexibility.
  • Low Temperature Coefficient: Ensures stable and reliable performance across a wide range of temperature conditions.
  • High Accuracy: Offers a tight initial tolerance on the reference voltage, contributing to precision.
  • Low Output Noise: Minimizes noise in the regulated voltage output, improving signal clarity.
  • Low Dynamic Output Impedance: Provides excellent load regulation, maintaining stable output under varying loads.
  • Sink Current Capability: Efficiently operates across a wide range of cathode current levels.

Benefits

  • Precise Voltage Regulation: Facilitates accurate and reliable voltage control in electronic circuits, enhancing overall performance.
  • Stable Performance: Maintains consistent performance regardless of temperature variations or changes in load.
  • Versatile Application: Adaptable to a broad array of voltage regulation and monitoring applications, making it highly versatile.
  • Simplified Circuit Design: Streamlines circuit design by reducing the number of components and complexity.
  • Cost-Effective Solution: Delivers a high-performance voltage reference at a competitive price point.

Additional Details

The SPX432AM-TR is commonly available in a SOT-23 package, designed for surface mount applications. The internal reference voltage is set to 1.24V. The typical operating temperature range extends from -40°C to +85°C. The device necessitates minimal external components for operation, typically requiring just two resistors to set the output voltage. It is a three-terminal shunt regulator, simplifying its integration into diverse circuit configurations.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess