EN
  • EN
  • DE

AP431AYL-13-F

Part No AP431AYL-13-F
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 181748-AP431AYL-13-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP431AYL-13-F CAD Model

Description

The AP431AYL-13-F from Diodes Incorporated is a three-terminal adjustable shunt regulator with a guaranteed thermal stability over a full operation range. It features a typical output impedance of 0.2 ohms and a low output voltage tolerance. This high-precision voltage regulator is designed to be used in a wide variety of applications, ranging from simple power supplies to complex industrial systems.

Key Features

  • Voltage Reference: The device offers a precise voltage reference with an adjustable output voltage from 2.5V to 36V, catering to a broad spectrum of applications.
  • High Accuracy: With an accuracy of 1%, the AP431AYL-13-F ensures reliable performance for critical applications where voltage precision is paramount.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2 ohms combined with a sharp turn-on characteristic makes this regulator ideal for responsive applications.
  • Temperature Stability: The temperature stability of the AP431AYL-13-F is guaranteed from -40°C to +85°C, making it suitable for a wide range of environmental conditions.
  • Surface Mount Package: Packaged in a small surface-mount package (SOT-89), it is designed for space-saving PCB designs and easy integration into various electronic assemblies.

Applications

The versatility of the AP431AYL-13-F allows it to be integrated into numerous applications, such as:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Motor control systems
  • Instrumentation systems
  • Precision voltage regulators

Quality and Reliability

Diodes Incorporated is well-known for its commitment to quality and reliability. The AP431AYL-13-F is a testament to this, with its robust design ensuring long-term stability and performance under varying conditions. This product is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Ordering Information

The product is available with the ordering code AP431AYL-13-F, where '13' denotes the package type and 'F' signifies the Pb-Free package. For detailed ordering and shipping information, customers should consult the Diodes Incorporated sales team or authorized distributors.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess