EN
  • EN
  • DE

LM4130CIM5-4.1/NOPB

Part No LM4130CIM5-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 150μVp-p
Voltage - Input 4.496 V to 6 V
Operating Supply Current 90μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054474-LM4130CIM5-4.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4130CIM5-4.1/NOPB CAD Model

Description

The LM4130CIM5-4.1/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy in critical applications. This voltage reference is designed to offer a fixed 4.1V output with an impressive low temperature coefficient, making it an ideal choice for precision data converters and voltage monitoring in a wide range of electronic systems.

Key Features:

  • Output Voltage: Precisely regulated 4.1V output, providing a stable reference for A/D and D/A converters.
  • Accuracy: Initial accuracy of ±0.1% (max) at 25°C, ensuring reliable performance in precision applications.
  • Temperature Coefficient: Low temperature drift of 20ppm/°C (max) over the full operating temperature range (-40°C to 125°C), offering consistent output under varying conditions.
  • Package: Supplied in a small SOT-23 package, which is ideal for space-constrained applications.
  • Supply Voltage: Wide supply voltage range from 4.5V to 10V, providing flexibility in various circuit designs.
  • Load Regulation: Excellent load regulation characteristics to maintain stable output despite changes in load.
  • Series Reference: Designed to operate as a series reference which can be used in a variety of configurations.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications.

Applications:

The LM4130CIM5-4.1/NOPB voltage reference is versatile and can be used in numerous applications, including:

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered and energy-sensitive devices

Conclusion:

Overall, the LM4130CIM5-4.1/NOPB from Texas Instruments stands out as a superior choice for designers seeking a reliable and precise voltage reference. Its combination of accuracy, temperature stability, and small form factor makes it an excellent component for high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess