EN
  • EN
  • DE

ACM1211-102

Part No ACM1211-102
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816468-ACM1211-102
Ultra Librarian 3D Model Ultra Librarian ACM1211-102 CAD Model

Description

The ACM1211-102 is a common mode choke designed and manufactured by TDK Corporation. It is primarily used to suppress common mode noise in various electronic circuits, especially in high-speed data transmission lines. These chokes are crucial for complying with electromagnetic compatibility (EMC) regulations and ensuring signal integrity.

Applications:

  • USB Lines: Used to suppress common mode noise in USB data lines.
  • LAN Interfaces: Implemented in Ethernet and other LAN interfaces to reduce interference.
  • LVDS Circuits: Applied in Low Voltage Differential Signaling (LVDS) circuits for noise filtering.
  • Power Lines: Can be used on DC power lines to filter out common mode noise.
  • Signal Lines: General-purpose noise suppression for various signal lines in electronic devices.

Features:

  • High Common Mode Impedance: Provides high impedance to common mode noise, effectively suppressing it.
  • Low Differential Mode Impedance: Exhibits low impedance to differential mode signals, ensuring signal integrity.
  • Compact Size: Small footprint allows for easy integration into space-constrained PCBs.
  • High Rated Current: Can handle significant current without saturation or performance degradation.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Signal Integrity: Preserves signal quality by suppressing common mode noise.
  • Enhanced System Reliability: Protects sensitive electronic components from noise-induced malfunctions.
  • Simplified Design: Reduces the need for complex filtering circuits, simplifying PCB design.
  • Cost-Effective Solution: Provides a cost-effective solution for common mode noise suppression.

Additional Details:

The ACM1211-102 typically features a ferrite core and is available in a surface mount package. Key specifications include a common mode impedance of 1000 ohms at 100 MHz, a rated current of 1 Ampere, and a DC resistance of approximately 0.1 ohms. It is crucial to consult the datasheet for precise electrical characteristics, mechanical dimensions, and soldering guidelines. Proper PCB layout is essential for optimal performance; the choke should be placed as close as possible to the noise source or the input/output connector. Choosing appropriate common mode chokes are dependent on noise frequency and intensity. This part is used where space is a consideration, as it's compact.

You May Also Be Interested in

Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2257 $55.1565
100+ $1.0058 $100.5800
155+ $0.9743 $151.0165
215+ $0.9429 $202.7235
275+ $0.9115 $250.6625
370+ $0.8172 $302.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess