EN
  • EN
  • DE

ADR430ARMZ-REEL7

Part No ADR430ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% 8MSOP / Ultralow Noise XFET Voltage References with Current Sink and Source Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 30mA
Tolerance ±0.15%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.5μVp-p
Voltage - Input 4.1V ~ 18V
Current - Supply 800μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series ADR430
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809811-ADR430ARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR430ARMZ-REEL7 CAD Model

Description

Product Overview: ADR430ARMZ-REEL7

The ADR430ARMZ-REEL7 is a high-performance voltage reference component manufactured by Analog Devices Inc., a leader in precision analog technology. This product is part of the ADR43x series, which is known for its excellent stability and low noise, making it an ideal choice for high-precision applications.

Key Features

  • Output Voltage: The ADR430ARMZ-REEL7 provides a precise 2.048V output, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance for critical measurement applications.
  • Low Temperature Coefficient: It has an excellent temperature coefficient of 3 ppm/°C (typical), ensuring stable output over a wide temperature range.
  • Low Noise: The device exhibits low noise of 3 µV p-p/V (0.1 Hz to 10 Hz), which is essential for high-resolution data conversion and sensitive applications.
  • Long-Term Stability: Demonstrating superior long-term stability, the ADR430ARMZ-REEL7 is a reliable choice for systems requiring consistent performance over time.
  • Wide Supply Range: It operates with a supply voltage range from 4.1V to 18V, providing flexibility in various power supply conditions.
  • Package Type: The device comes in an 8-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
  • Reel Packaging: Supplied in a reel (REEL7), it is designed for efficient handling and assembly in automated manufacturing processes.

Applications

The ADR430ARMZ-REEL7 is versatile and can be used in a wide array of applications including:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical and scientific instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics

With its combination of high accuracy, low noise, and excellent temperature stability, the ADR430ARMZ-REEL7 from Analog Devices Inc. is a robust solution for ensuring precise voltage reference in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0930 $64.7440
18+ $6.6405 $119.5290
27+ $6.4329 $173.6883
38+ $6.2255 $236.5690
48+ $6.0179 $288.8592
65+ $5.3954 $350.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess