EN
  • EN
  • DE

LT6654BHS6-1.25#TRMPBF

Part No LT6654BHS6-1.25#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Voltage Reference IC V 10 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6654BHS6-1.25#TRMPBFCT, LT6654BHS6-1.25#TRMPBFTR, LT6654BHS6125TRMPBF, LT6654BHS6-1.25#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878917-LT6654BHS6-1.25#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-1.25#TRMPBF CAD Model

Description

Analog Devices Inc. LT6654BHS6-1.25#TRMPBF Precision Voltage Reference

The LT6654BHS6-1.25#TRMPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., designed to maintain stable output and performance across a wide range of operating conditions. This voltage reference is part of the LT6654 series, which is known for its exceptional accuracy and reliability, making it an ideal choice for precision applications.

With an output voltage of 1.25V, the LT6654BHS6-1.25#TRMPBF boasts an initial accuracy of ±0.05% and a low temperature coefficient of 10ppm/°C, ensuring its output remains consistent over temperature variations. The device operates over a wide supply range from 2.5V to 5.5V, making it versatile for various power supply configurations.

The LT6654BHS6-1.25#TRMPBF is designed with advanced manufacturing techniques that result in low output noise of only 1.5µVP-P (0.1Hz to 10Hz) and long-term stability of 30ppm maximum over 1000 hours. This makes it suitable for high-resolution data converters, precision instruments, and any application that demands a high degree of voltage precision and stability.

This voltage reference comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into PCB designs without sacrificing performance. Furthermore, the LT6654BHS6-1.25#TRMPBF features a low dropout voltage, which enhances its performance in systems with minimal headroom above the desired output voltage.

For applications requiring robustness, the LT6654BHS6-1.25#TRMPBF is rated for operation across the industrial temperature range of -40°C to +125°C. It also includes a shutdown feature that reduces supply current to less than 1µA when not in active use, contributing to power conservation in battery-powered devices.

In summary, the LT6654BHS6-1.25#TRMPBF from Analog Devices Inc. is a top-tier voltage reference that combines precision, stability, and low noise in a small package, making it an excellent choice for demanding applications that require a stable voltage reference point.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2939 $51.4695
12+ $8.4463 $101.3556
19+ $8.1823 $155.4637
26+ $7.9184 $205.8784
33+ $7.6544 $252.5952
44+ $6.8626 $301.9544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess