The SP3220ECY/TR is a RS-232 transceiver from Exar Corporation. It's designed to meet or exceed TIA/EIA-232-F standards. This device is particularly useful for applications requiring serial communication over short distances.
Applications:
- Notebook and laptop computers
- Subnotebooks
- Palmtop PCs
- Handheld PCs
- Printers
- Point-of-sale (POS) equipment
- Modems
Features:
- Meets all EIA-232 and V.28 specifications
- Operates from a single +3.0V to +5.5V power supply
- Requires only 0.1μF external capacitors
- Two drivers and two receivers
- Data rates up to 250kbps
- Available in TSSOP and SSOP packages
- Enhanced ESD specifications: ±15kV Human Body Model (HBM) and ±8kV IEC61000-4-2 Contact Discharge
Benefits:
- Simplified System Design: The integrated charge pump requires only small external capacitors, reducing board space and cost.
- Robust Communication: The enhanced ESD protection ensures reliable data transmission in harsh environments.
- Low Power Consumption: Ideal for battery-powered applications, extending battery life.
- Wide Operating Voltage Range: Accommodates various power supply configurations.
- High Data Rate: Supports data rates up to 250kbps, suitable for many serial communication needs.
Additional Details:
The SP3220ECY/TR incorporates a charge pump circuit that generates the necessary RS-232 voltage levels from a single power supply. The device includes two drivers, which convert TTL/CMOS logic levels to RS-232 levels, and two receivers, which convert RS-232 levels back to TTL/CMOS logic levels. This transceiver features enhanced ESD protection, making it resilient against electrostatic discharge events. The device comes in a variety of small form factor packages making it ideal for portable devices. The TR suffix indicates that the part is tape and reel for automated assembly.