EN
  • EN
  • DE

LTM8003HY#PBF

Part No LTM8003HY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 0.97V to 18V 3.5A Automotive 48-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Height 3.302 mm
Length 8.89 mm
Max Input Voltage 40 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Output Current 3.5 A
Max Supply Voltage 40 V
Min Input Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.4 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 48
Output Current 3.5 A
Output Voltage 18 V
RoHS Compliant
Schedule B 8542390000
Voltage - Output 1 18 V
Width 6.35 mm
Win Source Part Number 976599-LTM8003HY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8003HY#PBF CAD Model

Description

Analog Devices Inc. introduces the LTM8003HY#PBF, a high-efficiency, step-down DC/DC µModule (micromodule) regulator with a wide input voltage range. Designed to cater to a variety of applications, this advanced power solution integrates the inductor, power switches, a DC/DC controller, and other supporting components within a compact, surface-mount package.

Key Features

  • Wide Input Voltage Range: The LTM8003HY#PBF operates efficiently across a broad input voltage range, making it versatile for use in diverse electrical environments.
  • Integrated Design: This µModule regulator includes all necessary components in a single package, simplifying the design process and reducing the overall footprint on the PCB.
  • Robust Thermal Performance: The device is housed in a high-temperature (H-grade) package, ensuring reliable operation in environments with elevated temperatures.
  • Adjustable and Fixed Output Voltage: It offers flexibility with an adjustable output voltage, as well as fixed voltage options, to accommodate specific design requirements.
  • High Efficiency: The LTM8003HY#PBF is engineered for optimal power conversion efficiency, which helps in reducing power loss and heat generation.

Applications

The LTM8003HY#PBF is suitable for a wide range of applications, such as:

  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics
  • Medical Devices
  • Portable and Battery-Powered Devices
  • Data Storage and Power Supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM8003HY#PBF is no exception. This product is designed to meet the stringent requirements of various industries, ensuring long-term performance and stability.

Technical Specifications

For detailed technical specifications, please refer to the LTM8003HY#PBF datasheet provided by Analog Devices Inc. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary for successful implementation.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 75W / Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 375V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Need more? Email Us
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676
Cosel USA, Inc.
AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 170mA, 170mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess