EN
  • EN
  • DE

SP3485EP

Part No SP3485EP
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description +3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 192051-SP3485EP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3485EP CAD Model

Description

The SP3485EP is a +5V low power half-duplex RS-485 transceiver from Exar Corporation, designed for robust communication in industrial environments. It's well-suited for applications requiring reliable data transmission over longer distances and in noisy conditions. The device features low power consumption. The SP3485 family offers protection against short circuits and thermal overload, further enhancing system reliability. This part is typically offered in an extended temperature range for more rugged environments.

Applications:

  • Industrial control networks
  • Building automation systems
  • Process control equipment
  • Security systems
  • Point-of-sale (POS) terminals
  • Remote data acquisition

Features:

  • Operates from a single +5V supply
  • Low power consumption
  • Half-duplex RS-485 transceiver
  • Data rates up to 10 Mbps
  • Enhanced slew-rate limiting minimizes EMI
  • Short-circuit protection
  • Thermal shutdown protection
  • Extended Temperature Range
  • Available in an 8-pin DIP package

Benefits:

  • Reliable Data Transmission: Ensures robust communication even in harsh industrial environments.
  • Lower power consumption: The SP3485 series is known for its low power which can lead to energy savings in applications.
  • High-Speed Communication: Supports data rates up to 10Mbps for fast and efficient data transfer.
  • Reduced EMI: Slew-rate limiting minimizes electromagnetic interference, maintaining signal integrity.
  • Overcurrent Protection: Includes short-circuit and thermal shutdown protection to prevent damage and ensure system reliability.
  • Wide Temperature Range: Operates reliably in extreme temperature environments.
  • Through-Hole Design: The 8-pin DIP package enables easy integration into through-hole PCB designs.

Additional Details:

The SP3485EP is designed to meet the requirements of the RS-485 standard. It features a robust differential driver and receiver, ensuring reliable communication over long distances and in noisy environments. The enhanced slew-rate limiting minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables. The device offers protection against short circuits and thermal overload, which enhances system reliability. The transceiver is available in a through-hole 8-pin DIP package, making it easy to integrate into a variety of applications. The "EP" suffix indicates an extended temperature range version for use in demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess