EN
  • EN
  • DE

SP4853EEP

Part No SP4853EEP
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 192071-SP4853EEP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP4853EEP CAD Model

Description

The SP4853EEP is a robust RS-485 transceiver designed and manufactured by Exar Corporation. This transceiver is engineered to provide reliable data communication in harsh industrial environments, where electrical noise, long transmission distances, and varying ground potentials are common challenges. It is compliant with the RS-485 standard, widely used in industrial automation, motor control, and building automation systems. The SP4853EEP ensures efficient and dependable data exchange between devices, making it a crucial component in demanding applications.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and distributed control systems (DCS) for reliable device communication.
  • Motor Control: Implemented in motor drives and controllers to enable precise control and monitoring of motor operations.
  • Building Automation: Applied in HVAC systems, lighting control, and security systems to facilitate seamless communication and control of building infrastructure.
  • Networking: Enables reliable network communication over longer distances in noisy environments where standard Ethernet may not be sufficient.
  • Remote Terminal Units (RTUs): Facilitates monitoring and control of remote equipment in various industrial settings.

Features

  • RS-485 and RS-422 Compatibility: Supports both RS-485 and RS-422 communication standards, offering flexibility in different network configurations.
  • High Data Rate: Supports data rates up to 10 Mbps, ensuring fast and efficient data transmission.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient systems.
  • Extended Common-Mode Range: Features a wide common-mode voltage range, providing robust performance in noisy environments with ground potential differences.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from wiring errors or component failures.
  • Thermal Shutdown: Incorporates thermal shutdown protection, safeguarding the device from overheating.
  • Driver Output Protection: Protection against excessive current flow from the driver output.

Benefits

  • Reliable Communication: Ensures reliable data transmission in harsh industrial environments, reducing the risk of communication errors.
  • Long Distance Transmission: Enables communication over long distances, minimizing the need for repeaters in many applications.
  • Energy Efficiency: Low power consumption minimizes energy usage, leading to cost savings and reduced environmental impact.
  • Robust Protection: Built-in protection features prevent damage from common electrical issues, increasing system uptime and reducing maintenance costs.
  • Versatile Compatibility: Supports multiple communication standards, providing flexibility in network design and integration.
  • Simplified System Design: Integrated features and protection mechanisms simplify system design and reduce the number of components required.

The SP4853EEP typically operates from a 3.3V or 5V power supply and is available in various package options. It features an extended operating temperature range, making it suitable for deployment in challenging industrial environments. The combination of robust design, comprehensive protection features, and efficient performance makes the SP4853EEP a reliable and cost-effective choice for demanding RS-485 communication applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess