EN
  • EN
  • DE

PD12-21B/TR8

Part No PD12-21B/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 271221-PD12-21B/TR8
Popularity Low
Supply and Demand Status Balance
Package Tape & Reel (TR)
Product Status Active
Wavelength 940nm
Spectral Range 730nm ~ 1050nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 32V
Current - Dark (Typ) 10nA
Operating Temperature -25°C ~ 85°C
Grade -
Mounting Type Surface Mount, Right Angle
Package / Case 2-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian PD12-21B/TR8 CAD Model

Description

The PD12-21B/TR8 is a surface-mount, blue LED manufactured by Everlight Electronics Co Ltd. It is a compact and efficient light source suitable for a variety of applications requiring a visible blue light emission. The 'TR8' designation likely refers to the specific tape and reel packaging used for automated assembly processes. This LED is designed for ease of integration into printed circuit boards (PCBs) and offers reliable performance.

Applications

  • Indicator Lights: Status indicators for electronic devices, appliances, and equipment.
  • Backlighting: Backlighting for LCD screens, keypads, and other displays.
  • Automotive Lighting: Interior lighting, dashboard indicators, and accent lighting in vehicles.
  • Medical Devices: Illumination for medical instruments and diagnostic equipment.
  • Consumer Electronics: Decorative lighting, accent lighting, and general illumination in various consumer products.

Features

  • High Luminous Intensity: Provides a bright and easily visible blue light output.
  • Surface Mount Technology (SMT): Allows for automated assembly and compact design.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Low Power Consumption: Operates efficiently, minimizing power usage and heat generation.
  • Compact Package: Small form factor enables integration into space-constrained applications.

Benefits

  • Improved Visibility: Provides clear and easily distinguishable indicator lights.
  • Simplified Assembly: Enables efficient and cost-effective manufacturing processes.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements, lowering maintenance costs.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Versatile Integration: Compact size allows for flexible placement in various applications.

Additional Details

The PD12-21B/TR8 is typically specified with parameters such as luminous intensity, viewing angle, peak wavelength, and forward voltage. The datasheet provides detailed information on these characteristics, as well as recommended operating conditions. Proper current limiting is essential to prevent damage to the LED. A series resistor is typically used to limit the current to the specified forward current value. The viewing angle determines the spread of the emitted light. The peak wavelength specifies the dominant color of the blue light. Ensure that the operating temperature is within the specified range to maintain optimal performance and lifespan. The tape and reel packaging (TR8) is designed for automated pick-and-place assembly, ensuring accurate and efficient placement on PCBs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Vishay
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1559
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $1.1435
NIKO-SEM
Lowest to $0.2189
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.1513

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0733 $50.2105
1,665+ $0.0601 $100.0665
2,575+ $0.0583 $150.1225
3,550+ $0.0564 $200.2200
4,590+ $0.0545 $250.1550
6,135+ $0.0489 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,070 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess