EN
  • EN
  • DE
  • IT

P0603E3831BIT

Part No P0603E3831BIT
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 265257-P0603E3831BIT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0603E3831BIT CAD Model

Description

The P0603E3831BIT is a thick film chip resistor manufactured by Vishay. It belongs to the P-0603 series of surface-mount resistors. This resistor is designed for general-purpose applications requiring stable and reliable performance in a compact size.

Applications

  • Consumer Electronics: Commonly used in devices such as televisions, radios, and media players for current limiting and voltage division.
  • Industrial Control: Employed in industrial automation systems, process control equipment, and instrumentation.
  • Telecommunications Equipment: Found in communication devices, network interfaces, and signal processing circuits.
  • Power Supplies: Integrated into power supply circuits for voltage regulation and current control.
  • Testing and Measurement Equipment: Utilized in multimeters, oscilloscopes, and other testing instruments.

Features

  • 0603 Package Size: Compact size allows for high-density mounting on printed circuit boards.
  • Thick Film Construction: Provides stable and reliable performance over a wide range of operating conditions.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Space Saving: The small package size enables designers to minimize board space requirements.
  • Stable Performance: Thick film technology ensures consistent and reliable operation.
  • Cost-Effective Solution: Provides a balance of performance and cost for general-purpose applications.
  • Easy to Integrate: Surface mount design simplifies assembly and reduces production time.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The P0603E3831BIT has a resistance value of 3.83 kOhms. It's designed for reflow soldering processes and can withstand specific power and voltage ratings as defined in the datasheet. It is crucial to consult the datasheet for detailed electrical, thermal, and environmental specifications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $18.5406
NEC
Need more? Email Us
NXP / Nexperia
Signal Conditioner 16-Pin SO / LVDT signal conditioner
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Low Power Compandor
Need more? Email Us
NXP / Nexperia
Lowest to $6.0631
NEC
L to S BAND LOW NOISE AMPLIFIER N-CHANNEL GaAs MES FET
Lowest to $3.0901
NEC
LOW NOISE L TO Ku-BAND GaAs MESFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess