EN
  • EN
  • DE

P06B03LV

Part No P06B03LV
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265277-P06B03LV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P06B03LV CAD Model

Description

The P06B03LV is a P-Channel enhancement mode MOSFET from NIKO-SEM. It is designed to offer efficient power switching in various low-voltage applications. This MOSFET boasts a low on-resistance, which translates to reduced power losses and improved efficiency, making it a suitable choice for battery-powered and portable devices.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • DC-DC Converters
  • Power Supplies for Low-Voltage Systems

Features

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • Low Gate Charge
  • Surface Mount Package
  • Fast Switching Speed
  • RoHS Compliant

Benefits

  • High Efficiency: The low on-resistance minimizes power dissipation, resulting in improved overall system efficiency, extending battery life in portable applications.
  • Compact Design: The surface mount package allows for dense board layouts and space savings.
  • Simplified Drive Circuitry: P-Channel configuration can simplify gate drive requirements in some applications.
  • Reliable Performance: Designed for stable and consistent operation within specified voltage and temperature ranges.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental standards, reducing hazardous substance usage.

Additional Details

The P06B03LV's key characteristics include a low gate threshold voltage, enabling easy driving with standard logic levels. It is designed to operate effectively in low-voltage environments, making it ideal for battery-powered devices. Careful consideration of thermal management is important when using this MOSFET at higher currents. The datasheet provides comprehensive specifications, including drain-source voltage (VDS), continuous drain current (ID), pulsed drain current, gate-source voltage (VGS), and power dissipation ratings.

Designers should pay close attention to the Safe Operating Area (SOA) curves provided in the datasheet to ensure the MOSFET is operated within its safe limits under various conditions. Additionally, using appropriate gate resistors and snubber circuits can further enhance the device's switching performance and improve overall circuit reliability. This MOSFET is well-suited for applications where efficiency and space savings are critical design considerations.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1268
Toshiba Semiconductor and Storage
Lowest to $0.2691
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Lowest to $0.1571
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2189 $58.0085
645+ $0.1796 $115.8420
1,000+ $0.1741 $174.1000
1,375+ $0.1684 $231.5500
1,775+ $0.1629 $289.1475
2,375+ $0.1460 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess