STMicroelectronics P100NF03L-03 MOSFET
The P100NF03L-03 is a robust and high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is specifically designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and general-purpose switching.
Featuring advanced STripFET™ III technology, the P100NF03L-03 offers an extremely low on-resistance (RDS(on)) of just 0.0035 ohms, which significantly reduces conduction losses. This characteristic, combined with a high threshold voltage, ensures that the device operates efficiently even under high current scenarios, making it ideal for high-performance power management systems.
With a maximum drain-source voltage (VDSS) of 30V and a continuous drain current (ID) rating of up to 100A at 25°C, this MOSFET can handle substantial power. Its capability to support high current densities makes it an excellent choice for applications that require robust power handling in a compact form factor.
The P100NF03L-03 also features a low threshold voltage (VGS(th)), which enables the MOSFET to be driven at lower gate voltages, thus reducing the power needed for switching and improving the overall efficiency of the system. Additionally, the device boasts fast switching speeds, thanks to its low gate charge (Qg), which is beneficial for high-frequency applications.
The MOSFET's package is designed to optimize the thermal performance and minimize the package resistance. This ensures that the device can operate reliably over a wide temperature range, making it suitable for demanding environments. Furthermore, the P100NF03L-03 is compliant with RoHS directives, emphasizing STMicroelectronics' commitment to environmental sustainability.
In summary, the P100NF03L-03 from STMicroelectronics is a high-quality N-channel MOSFET that offers an excellent balance of power efficiency, thermal performance, and reliability, making it a top choice for designers looking to optimize their power management systems.