EN
  • EN
  • DE

IRM-3638M-X

Part No IRM-3638M-X
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065640-IRM-3638M-X
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRM-3638M-X CAD Model

Description

The IRM-3638M-X is a miniature infrared (IR) receiver module from Everlight Electronics Co Ltd. It's designed for remote control systems and other applications requiring IR signal demodulation. The module integrates a photodiode, amplifier, and demodulator into a single package, simplifying the design and implementation of IR receiver circuits. The '3638' usually represents the carrier frequency of 36.7 kHz, commonly used in IR remote controls and the 'X' represents a packaging option or other variation.

Applications:

  • Remote Control Systems: Televisions, DVD players, set-top boxes, and other consumer electronics.
  • Wireless Control: Lighting control, fan control, and other home automation applications.
  • Industrial Control: Controlling machinery and equipment using IR signals.
  • Robotics: Receiving commands from IR remote controls for robot navigation.
  • Interactive Whiteboards: Detecting IR pens or pointers.
  • Security Systems: Receiving signals from IR sensors.

Features:

  • Miniature Package: Allows for easy integration into small devices.
  • Infrared Remote Control Receiver: Detects and demodulates IR signals.
  • 36.7 kHz Carrier Frequency: Compatible with standard IR remote control protocols.
  • High Immunity to Ambient Light: Minimizes interference from sunlight and artificial light.
  • Low Power Consumption: Extends battery life in portable devices.
  • TTL and CMOS Compatibility: Works with a wide range of microcontrollers and logic circuits.
  • Built-in AGC (Automatic Gain Control): Provides stable performance under varying signal strengths.

Benefits:

  • Simplified Design: Integrated module reduces component count and simplifies circuit design.
  • Reliable Performance: High immunity to ambient light ensures accurate signal detection.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy to Use: Simple interface and straightforward operation.
  • Cost-Effective Solution: Offers a competitive price point for IR receiver applications.
  • Improved System Performance: Accurate signal demodulation enhances the responsiveness of the remote control system.

Additional Details:

The IRM-3638M-X typically operates on a 5V power supply. The output is usually a logic-level signal that indicates the presence or absence of a valid IR signal. The receiving angle is an important parameter that determines the effective range of the remote control. External components, such as a decoupling capacitor, are recommended for stable operation. The module's output signal is typically active low, meaning the output is low when a valid IR signal is detected. The peak wavelength is usually 940nm.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess