EN
  • EN
  • DE

MAX8899GEWZTC62

Part No MAX8899GEWZTC62
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075811-MAX8899GEWZTC62
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8899GEWZTC62 CAD Model

Description

Maxim Integrated MAX8899GEWZTC62 Product Overview

The MAX8899GEWZTC62 is a high-performance integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is engineered to deliver exceptional efficiency and reliability for a wide range of applications, making it an ideal choice for designers looking to enhance their electronic systems.

Key Features

  • High Integration: The MAX8899GEWZTC62 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Power Management: It features advanced power management capabilities, which help to improve the battery life of portable devices and reduce power consumption in various applications.
  • Compact Design: The IC comes in a compact package, which is crucial for space-constrained applications such as mobile phones, wearables, and IoT devices.
  • Robust Performance: Maxim Integrated's commitment to quality ensures that the MAX8899GEWZTC62 operates reliably under a wide range of temperatures and conditions.

Applications

The versatility of the MAX8899GEWZTC62 makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Battery Management Systems
  • IoT Devices

Technical Specifications

The technical specifications of the MAX8899GEWZTC62 include:

  • Voltage Range: It operates over a wide voltage range, accommodating various power supply requirements.
  • Temperature Range: The device is designed to function effectively over a broad temperature range, ensuring performance in challenging environments.
  • Packaging: The IC is available in a thermally efficient package that aids in maintaining optimal operating temperatures.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX8899GEWZTC62 is no exception. It undergoes rigorous testing and quality assurance measures to ensure that it meets the high standards expected by industry professionals.

Whether you are designing a new product or looking to upgrade an existing system, the MAX8899GEWZTC62 from Maxim Integrated offers a combination of performance, efficiency, and reliability that can help take your project to the next level.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess