EN
  • EN
  • DE

ELS-816EWA

Part No ELS-816EWA
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Description Single Digit Seven Segment 20.4 mm Orange 3.5 mcd 635 nm Common Anode Display
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057123-ELS-816EWA
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELS-816EWA CAD Model

Description

The ELS-816EWA is a common anode, single-digit, seven-segment LED display manufactured by Everlight Electronics. This display is designed to visually represent numerical digits and certain alphanumeric characters. It's widely used in various electronic devices for displaying information.

Applications

  • Digital clocks
  • Multimeters
  • Panel meters
  • Instrumentation displays
  • Control panels
  • Timers
  • Appliance displays

Features

  • Seven-Segment Display: Provides seven individual LED segments to form digits and characters.
  • Single Digit: Displays one digit at a time.
  • Common Anode Configuration: All anode connections of the LEDs are connected together.
  • High Luminous Intensity: Provides bright and clear display.
  • Low Power Consumption: Energy-efficient operation.
  • Standard Package: Easy to mount and integrate into electronic circuits.
  • RoHS Compliant: Adheres to RoHS environmental standards.

Benefits

  • Clear and Readable Display: Provides easy-to-read numerical information.
  • Simple Interface: Easy to control using standard digital logic.
  • Low Power Operation: Minimizes energy consumption.
  • Reliable Performance: Offers durable and long-lasting operation.
  • Cost-Effective: Provides an economical solution for displaying numerical data.

Additional Details

The ELS-816EWA seven-segment display is designed for a wide range of applications requiring numerical indication. The common anode configuration requires a current-sinking driver to activate individual segments. The display is typically available in various colors, brightness levels, and character heights. The datasheet provides detailed specifications on the forward voltage, forward current, luminous intensity, and viewing angle. Proper current limiting resistors are required to prevent damage to the LEDs. Detailed dimensions and pinout information can be found in the product datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess