EN
  • EN
  • DE

BQ24730RGFR

Part No BQ24730RGFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description ADVANCED MULTI-CHEMISTRY AND MULTI-CELL SYNCHRONOUS SWITCH-MODE CHARGER AND SYSTEM POWER SELECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Reverse Battery
Battery Pack Voltage 16.8V
Voltage Supply MAX 24V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN Exposed Pad (5x7)
RoHS State Request Verification
Win Source Part Number 1154207-BQ24730RGFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24730
Introduction Date February 22, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ24730RGFR CAD Model

Description

Product Overview: Texas Instruments BQ24730RGFR

The BQ24730RGFR is a highly integrated battery charge controller from Texas Instruments, designed to provide efficient and reliable charging solutions for portable devices. This advanced charge management IC is suitable for a wide range of applications, including laptops, tablets, and other smart devices that require efficient power management.

Key Features

  • Hybrid Power Boost Mode: The BQ24730RGFR supports hybrid power boost mode, which allows the system to maintain operation by supplementing the battery power with the adapter when the load power exceeds the adapter's capability.
  • Wide Input Voltage Range: This device is designed to accommodate a broad input voltage range, ensuring compatibility with various power sources and global standards.
  • Programmable Charge Parameters: Users can program critical parameters such as charge voltage, charge current, and input current limit, providing flexibility to optimize the charging profile for different battery chemistries and capacities.
  • Integrated MOSFETs: The BQ24730RGFR includes internal high-side and low-side N-channel MOSFETs, which reduce the component count and simplify the circuit design.
  • SMBus Interface: An SMBus interface enables system communication for charge parameter control and monitoring, enhancing the smart capabilities of the charging system.

Protection Features

Safety is a critical aspect of battery charging, and the BQ24730RGFR incorporates multiple protection features to ensure safe operation. These include overvoltage protection, thermal regulation to prevent overheating, and a charge status indicator that provides real-time feedback on the charging process. The device also includes system level protection features such as inrush current limiting and short circuit protection to safeguard both the charging circuit and the battery under extreme conditions.

Package and Environment

The BQ24730RGFR is available in a 24-pin VQFN (R-GF) package, which is designed for compact PCB layouts. It is also characterized for operation over a broad temperature range, making it suitable for various environmental conditions. The device's lead-free construction and RoHS compliance align with environmental standards and regulations, emphasizing Texas Instruments' commitment to eco-friendly products.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4653 $51.7224
19+ $5.3049 $100.7931
30+ $5.1391 $154.1730
41+ $4.9734 $203.9094
53+ $4.8076 $254.8028
70+ $4.3102 $301.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess